Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
IC REG LIN 1.8V 100MA SOT223-3 Product overview: MCP1804T-1802I/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-1802I/D
Manufacturer: Microchip Technology
Win Source Part Number: 884107-MCP1804T-1802
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1804
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1804T1802IDB, MCP1804T-1802I/DBCT,
LDO Voltage Regulators 150mA LDO Vin 28V Vout =1.8V
IC REG LIN 1.8V 100MA SOT223-3
IC REG LIN 1.8V 100MA SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1804T-1802I/DBTR-ND | 776-MCP1804T-1802I/DB | 884107-MCP1804T-1802I/DB | MCP1804T-1802I/DB | MCP1804T-1802I/DB | MCP1804T-1802I/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 100MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-1802I/DB | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; SOT-223-3 | |||
| Special Features | Input Overcurrent Protection |