Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1725T-1202E/MC

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1725T-1202E/MCCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1725T-1202E/MCCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1725T-1202E/MCCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1725T-1202E/MCTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1725T-1202E/MCTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1725T-1202E/MCTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1725T-1202E/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1725T-1202E/MCDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1725T-1202E/MCDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
1.2V 500MA Voltage Regulator IC
776-MCP1725T-1202E/MC
1.2V 500MA Voltage Regulator IC 776-MCP1725T-1202E/MC
IC REG LINEAR 1.2V 500MA 8DFN Product overview: MCP1725T-1202E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725T-1202E/M C can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 500MA 8DFN Product overview: MCP1725T-1202E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725T-1202E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1725T-1202E/MC - 844953-MCP1725T-1202E/MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1725T-1202E/MC
844953-MCP1725T-1202E/MC
PMIC - PMIC - Voltage Regulators - Linear - MCP1725T-1202E/MC 844953-MCP1725T-1202E/MC
Manufacturer: Microchip Technology Win Source Part Number: 844953-MCP1725T-1202 E/MC Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: MCP1725 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1725T-1202E/MCDKR , MCP1725T-1202E/MCCT, MCP1725T-1202E/MC-ND , MCP1725T-1202E/MCTR

Manufacturer: Microchip Technology
Win Source Part Number: 844953-MCP1725T-1202E/MC
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MCP1725
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1725T-1202E/MCDKR, MCP1725T-1202E/MCCT, MCP1725T-1202E/MC-ND, MCP1725T-1202E/MCTR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1725T-1202E/MC - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1725T-1202E/MC
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1725T-1202E/MC
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MCP1725T-1202E/MC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1725T-1202E/MC
PMIC - Voltage Regulators - Linear MCP1725T-1202E/MC
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site Datasheet
IC REG LINEAR 1.2V 500MA 8DFN - 536-MCP1725T-1202E/MC - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.2V 500MA 8DFN
536-MCP1725T-1202E/MC
IC REG LINEAR 1.2V 500MA 8DFN 536-MCP1725T-1202E/MC
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1725T-1202E/MC
LDO Voltage Regulators MCP1725T-1202E/MC
LDO Voltage Regulators 500mA CMOS LDO Vout=1.2V

LDO Voltage Regulators 500mA CMOS LDO Vout=1.2V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1725T-1202E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1725T-1202E/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1725T-1202E/MC
IC REG LINEAR 1.2V 500MA 8DFN

IC REG LINEAR 1.2V 500MA 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MCP1725T-1202E/MCCT-ND 776-MCP1725T-1202E/MC 844953-MCP1725T-1202E/MC MCP1725T-1202E/MC MCP1725T-1202E/MC 536-MCP1725T-1202E/MC MCP1725T-1202E/MC MCP1725T-1202E/MC
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1725T-1202E/MC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 1.2V 500MA 8DFN LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 8-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; Reel - TR Other; 8-VFDFN Exposed Pad Other; 8-VFDFN Exposed Pad
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable, Power Good
Unlock Full Specs
to access all available technical data