Manufacturer: Microchip Technology
Win Source Part Number: 788284-MCP1727-ADJE/
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1.5A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 5V
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): TPS7A7002DDAR; MCP1727-ADJE/SN; MIC5280YMETR; MIC5280YME;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SOIC
IC REG LINEAR POS ADJ 1.5A 8SOIC Product overview: MCP1727-ADJE/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727-ADJE/SN can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A 8SOIC
LDO Regulator Pos 0.8V to 5V 1.5A Automotive 8-Pin SOIC N Tube
IC REG LINEAR POS ADJ 1.5A 8SOIC
IC REG LINEAR POS ADJ 1.5A 8SOIC
LDO Voltage Regulators 1.5A Vout=0.08V Adj Extended Temp
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788284-MCP1727-ADJE/SN | MCP1727-ADJE/SN-ND | 776-MCP1727-ADJE/SN | MCP1727-ADJE/SN | 536-MCP1727-ADJE/SN | MCP1727-ADJE/SN | MCP1727-ADJE/SN | MCP1727-ADJE/SN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1727-ADJE/SN | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Regulator Pos 0.8V to 5V 1.5A Automotive 8-Pin SOIC N Tube | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |