LDO voltage regulator,3.3V,150mA
LDO voltage regulator,3.3V,150mA
LDO voltage regulator,3.3V,150mA
Manufacturer: Microchip Technology
Win Source Part Number: 1074865-MCP1754ST-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 90μA to 250μA
PSRR: 72dB (1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 3.3V 150MA SOT89-3 Product overview: MCP1754ST-3302E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-3302E/
IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 150MA SOT89-3
LDO Voltage Regulators LDO 18 I/O 10-BIT ADC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7617188P | 7617188 | 1074865-MCP1754ST-3302E/MB | MCP1754ST-3302E/MBCT-ND | 776-MCP1754ST-3302E/MB | MCP1754ST-3302E/MB | MCP1754ST-3302E/MB | MCP1754ST-3302E/MB | MCP1754ST-3302E/MB |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1754ST-3302E/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Package Type | SOT89; Other; SOT-89 | SOT89; Other; Sot-89 | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | |||
| IQ | 5.60E-5 amps | 5.60E-5 amps | 9.00E-5 amps | 9.00E-5 amps | |||||
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Regulator Type | Low Dropout | Standard |