IC REG LINEAR 3V 70MA SOT223-3 Product overview: MCP1790T-3002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790T-3002E/D
Manufacturer: Microchip Technology
Win Source Part Number: 884106-MCP1790T-3002
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1790
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-3
IC REG LINEAR 3V 70MA SOT223-3
IC REG LINEAR 3V 70MA SOT223-3
LDO Voltage Regulators HI VLTG LDO 50 mA
IC REG LINEAR 3V 70MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1790T-3002E/DB | 884106-MCP1790T-3002E/DB | 150-MCP1790T-3002E/DBTR-ND | MCP1790T-3002E/DB | 536-MCP1790T-3002E/DB | MCP1790T-3002E/DB | MCP1790T-3002E/DB |
| Product Name | 3V 70MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1790T-3002E/DB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 3V 70MA SOT223-3 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | |||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | ||
| VIN | 30 volts | 30 volts | 6 volts |