Microchip Technology, Inc. 5V 100MA Voltage Regulator IC MCP1792T-5002H/CBVAO

Description
IC REG LINEAR 5V 100MA SOT23A-3 Product overview: MCP1792T-5002H/CBVAO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1792T-5002H/C BVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 100MA SOT23A-3 Product overview: MCP1792T-5002H/CBVAO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1792T-5002H/C BVAO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MA Voltage Regulator IC
776-MCP1792T-5002H/CBVAO
5V 100MA Voltage Regulator IC 776-MCP1792T-5002H/CBVAO
IC REG LINEAR 5V 100MA SOT23A-3 Product overview: MCP1792T-5002H/CBVAO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1792T-5002H/C BVAO can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA SOT23A-3 Product overview: MCP1792T-5002H/CBVAO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1792T-5002H/CBVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Positive Voltage - Input (Max): 55V Voltage - Output (Min/Fixed): 5V Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Configuration: Positive
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 5V
Mounting Type: Surface Mount

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1792T-5002H/CBVAOTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1792T-5002H/CBVAOTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1792T-5002H/CBVAOTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1792T-5002H/CBVAODKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1792T-5002H/CBVAODKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1792T-5002H/CBVAODKR-ND
IC REG LINEAR 5V 100MA SOT23A-3

IC REG LINEAR 5V 100MA SOT23A-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1792T-5002H/CBVAOCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1792T-5002H/CBVAOCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1792T-5002H/CBVAOCT-ND
IC REG LINEAR 5V 100MA SOT23A-3

IC REG LINEAR 5V 100MA SOT23A-3

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1792T-5002H/CBVAO
PMIC - Voltage Regulators - Linear MCP1792T-5002H/CBVAO
IC REG LINEAR 5V 100MA SOT23A-3

IC REG LINEAR 5V 100MA SOT23A-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1792T-5002H/CBVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1792T-5002H/CBVAO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1792T-5002H/CBVAO
IC REG LINEAR 5V 100MA SOT23A-3

IC REG LINEAR 5V 100MA SOT23A-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1792T-5002H/CBVAO - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1792T-5002H/CBVAO
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1792T-5002H/CBVAO
IC REG LINEAR 5V 100MA SOT23A-3

IC REG LINEAR 5V 100MA SOT23A-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1792T-5002H/CBVAO 150-MCP1792T-5002H/CBVAOTR-ND MCP1792T-5002H/CBVAO MCP1792T-5002H/CBVAO MCP1792T-5002H/CBVAO
Product Name 5V 100MA Voltage Regulator IC Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data