Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Output
IC DUAL LDO 5.0V/10VOUT SOIC
IC DUAL LDO 5.0V/10VOUT SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MCP1722T-5010H/S7XTR-ND | MCP1722T-5010H/S7X | MCP1722T-5010H/S7X |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Special Features | Input Overcurrent Protection |