Manufacturer: Microchip Technology
Win Source Part Number: 1323629-MCP1799T-500
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 80mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 110 µA
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
PSRR: 70dB ~ 35dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 45 µA
HTSUS: 8542.39.0001
Other Part Number: 150-MCP1799T-5002H/T
Base Product Number: MCP1799
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.1V @ 80mA
IC REG LINEAR 5V 80MA SOT23-3 Product overview: MCP1799T-5002H/TT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1799T-5002H/T
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-3
Microchip, Linear Regulator, MCP1799T-50
Microchip, Linear Regulator, MCP1799T-50
Microchip, Linear Regulator, MCP1799T-50
IC REG LINEAR 5V 80MA SOT23-3
IC REG LINEAR 5V 80MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1323629-MCP1799T-5002H/TT | 776-MCP1799T-5002H/TT | 150-MCP1799T-5002H/TTDKR-ND | 1981191 | 1981192P | MCP1799T-5002H/TT | MCP1799T-5002H/TT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 5V 80MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; Sot-23, sot-223 | SOT23; Other; SOT-23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |