The MCP1790-5002E/EB is a linear voltage regulator designed to provide a fixed output voltage of 5.0V with a maximum output current of 70mA. It operates within a supply voltage range of 6.0V to 30.0V, with an absolute maximum input voltage of 48V, making it suitable for automotive and commercial applications. The device features low quiescent current consumption of 70µA and a shutdown quiescent current of 10µA, which is beneficial for energy efficiency. The MCP1790-5002E/EB has a temperature range of -40°C to +125°C and includes internal thermal overload protection and short circuit current limiting. It offers high power supply rejection ratio (PSRR) of -90dB at 100Hz, ensuring stable output voltage under varying load conditions. The regulator is stable with a wide range of capacitor types, including ceramic, tantalum, and electrolytic capacitors, which enhances its versatility in different circuit designs. This product is particularly well-suited for applications such as automotive electronics, fire alarms, and microcontroller power supplies, where reliability and efficiency are critical. The MCP1790-5002E/EB is available in a 3-pin DDPAK package, facilitating easy integration into various designs.
IC REG LINEAR 5V 70MA 3DDPAK Product overview: MCP1790-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790-5002E/EB
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 3-DDPAK
Manufacturer: Microchip Technology
Win Source Part Number: 1074880-MCP1790-5002
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 70mA
Operating Supply Current: 130μA to 210μA
PSRR: 90dB to 75dB (100Hz to 1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 70MA 3DDPAK
LDO Voltage Regulators HI VLTG LDO 50 mA
IC REG LINEAR 5V 70MA 3DDPAK
IC REG LINEAR 5V 70MA 3DDPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1790-5002E/EB | MCP1790-5002E/EB-ND | 1074880-MCP1790-5002E/EB | MCP1790-5002E/EB | MCP1790-5002E/EB | 536-MCP1790-5002E/EB | MCP1790-5002E/EB |
| Product Name | 5V 70MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1790-5002E/EB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 5V 70MA 3DDPAK | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | DPAK; Other; 3-DDPAK | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | |
| VIN | 30 volts | 30 volts | 30 volts | 6 volts |