Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
IC REG LINEAR 5V 100MA SOT223-3 Product overview: MCP1792-5002H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1792-5002H/DB
Win Source Part Number: 1373143-MCP1792-5002
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 150°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Base Product Number: MCP1792
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 150 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 1.2V @ 100mA
Current - Output: 100mA
Current - Quiescent (Iq): 45 µA
PSRR: 80dB ~ 55dB (100Hz ~ 100kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
IC REG LINEAR 5V 100MA SOT223-3
IC REG LINEAR 5V 100MA SOT223-3
LDO Voltage Regulators
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1792-5002H/DB-ND | 776-MCP1792-5002H/DB | 1373143-MCP1792-5002H/DB | MCP1792-5002H/DB | MCP1792-5002H/DB | MCP1792-5002H/DB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tube | Other; Tube | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |