IC REG LINEAR 3.3V 80MA SOT223-3 Product overview: MCP1799-3302H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1799-3302H/DB
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3
Win Source Part Number: 1356558-MCP1799-3302
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Base Product Number: MCP1799
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 110 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 1.1V @ 80mA
Current - Output: 80mA
Current - Quiescent (Iq): 45 µA
PSRR: 70dB ~ 35dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Microchip, Linear Regulator, MCP1799-330
Microchip, Linear Regulator, MCP1799-330
Microchip, Linear Regulator, MCP1799-330
IC REG LINEAR 3.3V 80MA SOT223-3
IC REG LINEAR 3.3V 80MA SOT223-3
IC REG LINEAR 3.3V 80MA SOT223-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1799-3302H/DB | 150-MCP1799-3302H/DB-ND | 1356558-MCP1799-3302H/DB | 1981182P | 1981182 | MCP1799-3302H/DB | MCP1799-3302H/DB | MCP1799-3302H/DB |
| Product Name | 3.3V 80MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tube | Other; TO-261-4, TO-261AA | Other; Tube | SOT23; Other; SOT-23 | SOT23; Other; Sot-23, sot-223 | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |||
| VIN | 45 volts | 45 volts | 45 volts |