Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 260mA SOT-23-5
IC REG LINEAR 0.9V 260MA SOT23-5 Product overview: MCP1802T-0902I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V, 260MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9V, 260MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1802T-0902I/O
Manufacturer: Microchip Technology
Win Source Part Number: 1074896-MCP1802T-090
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 260mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 0.9V
Operating Supply Current: 50μA
PSRR: 70dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
IC REG LINEAR 0.9V 260MA SOT23-5
LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 0.9V
IC REG LINEAR 0.9V 260MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1802T-0902I/OTDKR-ND | 776-MCP1802T-0902I/OT | 1074896-MCP1802T-0902I/OT | MCP1802T-0902I/OT | MCP1802T-0902I/OT | MCP1802T-0902I/OT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.9V 260MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-0902I/OT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |