IC REG LINEAR 5V 1.5A 8DFN Product overview: MCP1727T-5002E/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727T-5002E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
IC REG LINEAR 5V 1.5A 8DFN
LDO Voltage Regulators 1.5A CMOS LDO 5.0V DFN8
IC REG LINEAR 5V 1.5A 8DFN
IC REG LINEAR 5V 1.5A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1727T-5002E/MF | MCP1727T-5002E/MFTR-ND | MCP1727T-5002E/MF | MCP1727T-5002E/MF | MCP1727T-5002E/MF | MCP1727T-5002E/MF |
| Product Name | 5V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 6 volts | 6 volts | 6 volts |