Manufacturer: Microchip Technology
Win Source Part Number: 1074861-MCP1727T-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN-EP (3x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1.5A 8DFN Product overview: MCP1727T-ADJE/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727T-ADJE/MF
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-DFN (3x3)
LDO Voltage Regulators 1.5A CMOS LDO
IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
IC REG LINEAR POS ADJ 1.5A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074861-MCP1727T-ADJE/MF | 776-MCP1727T-ADJE/MF | MCP1727T-ADJE/MFDKR-ND | MCP1727T-ADJE/MF | MCP1727T-ADJE/MF | MCP1727T-ADJE/MF | MCP1727T-ADJE/MF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1727T-ADJE/MF | 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 8-DFN-EP (3x3) | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |