Manufacturer: Microchip Technology
Win Source Part Number: 1074910-MCP1804T-A00
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.95V @ 100mA
Operating Supply Current: 105μA to 125μA
PSRR: 50dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LINEAR 10V 150MA SOT89-3 Product overview: MCP1804T-A002I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-A002I/M
IC REG LINEAR 10V 150MA SOT89-3
IC REG LINEAR 10V 150MA SOT89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 10V 150MA SOT89-3
IC REG LINEAR 10V 150MA SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074910-MCP1804T-A002I/MB | 776-MCP1804T-A002I/MB | MCP1804T-A002I/MBCT-ND | MCP1804T-A002I/MB | MCP1804T-A002I/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-A002I/MB | 10V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; Tape & Reel (TR) | Other; TO-243AA | ||
| Life Cycle Stage | Maturity; Active | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |