Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
IC REG LINEAR 0.8V 1.5A 8SOIC
LDO Voltage Regulators 1.5A Vout=0.8V Extended Temp
IC REG LINEAR 0.8V 1.5A 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1727-0802E/SN-ND | MCP1727-0802E/SN | MCP1727-0802E/SN | MCP1727-0802E/SN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |