Manufacturer: Microchip Technology
Win Source Part Number: 133938-MCP1754ST-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 90μA to 250μA
PSRR: 72dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Microchip MCP1754ST-5002E/MB
Microchip MCP1754ST-5002E/MB
Microchip MCP1754ST-5002E/MB
IC REG LINEAR 5V 150MA SOT89-3 Product overview: MCP1754ST-5002E/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-5002E/
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
IC REG LINEAR 5V 150MA SOT89-3
IC REG LINEAR 5V 150MA SOT89-3
LDO Voltage Regulators LDO
IC REG LINEAR 5V 150MA SOT89-3
IC REG LINEAR 5V 150MA SOT89-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 133938-MCP1754ST-5002E/MB | 9122881 | 7617181P | 776-MCP1754ST-5002E/MB | MCP1754ST-5002E/MBTR-ND | MCP1754ST-5002E/MB | MCP1754ST-5002E/MB | MCP1754ST-5002E/MB | MCP1754ST-5002E/MB | 536-MCP1754ST-5002E/MB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1754ST-5002E/MB | Voltage Regulators | Voltage Regulators | 5V 150MA SOT89 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR 5V 150MA SOT89-3 |
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Polarity | Positive | Positive | Positive | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOT89; Other; SOT-89-3 | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | Other; TO-243AA | |||
| Life Cycle Stage | Maturity; Active | Active |