IC REG LINEAR 3.3V 70MA 3DDPAK Product overview: MCP1790-3302E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790-3302E/EB
Manufacturer: Microchip Technology
Win Source Part Number: 1074878-MCP1790-3302
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 70mA
Operating Supply Current: 130μA to 210μA
PSRR: 90dB to 80dB (100Hz to 1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 3-DDPAK
LDO Voltage Regulators HI VLTG LDO 50 mA
IC REG LINEAR 3.3V 70MA 3DDPAK
IC REG LINEAR 3.3V 70MA 3DDPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1790-3302E/EB | 1074878-MCP1790-3302E/EB | MCP1790-3302E/EB-ND | MCP1790-3302E/EB | MCP1790-3302E/EB | MCP1790-3302E/EB |
| Product Name | 3.3V 70MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1790-3302E/EB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tube | DPAK; Other; 3-DDPAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | |
| VIN | 30 volts | 30 volts | 30 volts |