Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-223-3
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
IC REG LINEAR 5V 80MA SOT223-3 Product overview: MCP1799-5002H/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1799-5002H/DB
Microchip, Linear Regulator, MCP1799-500
Microchip, Linear Regulator, MCP1799-500
Microchip, Linear Regulator, MCP1799-500
IC REG LINEAR 5V 80MA SOT223-3
IC REG LINEAR 5V 80MA SOT223-3
IC REG LINEAR 5V 80MA SOT223-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MCP1799-5002H/DB-ND | 776-MCP1799-5002H/DB | 1981183 | 1981184P | MCP1799-5002H/DB | MCP1799-5002H/DB | MCP1799-5002H/DB | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 80MA Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tube | Other; Tube | SOT23; Other; Sot-23, sot-223 | SOT23; Other; SOT-23 | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection |