Manufacturer: Microchip Technology
Win Source Part Number: 884101-MCP1727T-3302
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1727
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1727T-3302E/MFCT,
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
IC REG LINEAR 3.3V 1.5A 8DFN Product overview: MCP1727T-3302E/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727T-3302E/M
IC REG LINEAR 3.3V 1.5A 8DFN
LDO Voltage Regulators 1.5A CMOS LDO 3.3V DFN8
IC REG LINEAR 3.3V 1.5A 8DFN
IC REG LINEAR 3.3V 1.5A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 884101-MCP1727T-3302E/MF | MCP1727T-3302E/MFCT-ND | 776-MCP1727T-3302E/MF | MCP1727T-3302E/MF | MCP1727T-3302E/MF | MCP1727T-3302E/MF | MCP1727T-3302E/MF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1727T-3302E/MF | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 8-DFN (3x3) | Other; 8-VDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed |