Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-3
IC REG LINEAR 4V 300MA SOT23-3
IC REG LINEAR 4V 300MA SOT23-3
LDO Voltage Regulators Ultra Low Iq LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1812BT-040/TTTR-ND | MCP1812BT-040/TT | MCP1812BT-040/TT | MCP1812BT-040/TT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Special Features | Input Overcurrent Protection | Enable |