IC REG LINEAR 3V 300MA SOT23-5 Product overview: MCP1802T-3002I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1802T-3002I/O
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
LDO Regulator 300mA 3.0V PSRR SOT23-5
LDO Regulator 300mA 3.0V PSRR SOT23-5
LDO Regulator 300mA 3.0V PSRR SOT23-5
Manufacturer: Microchip Technology
Win Source Part Number: 141338-MCP1802T-3002
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.35V @ 100mA
Operating Supply Current: 50μA
PSRR: 70dB (10kHz)
Protection Features: Over Current
LDO Voltage Regulators Hi PSRR 300 mA LDO Vin 10V maxVout 3.0V
IC REG LINEAR 3V 300MA SOT23-5
IC REG LINEAR 3V 300MA SOT23-5
IC REG LINEAR 3V 300MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1802T-3002I/OT | MCP1802T-3002I/OTTR-ND | 6694945 | 6694945P | 141338-MCP1802T-3002I/OT | MCP1802T-3002I/OT | MCP1802T-3002I/OT | MCP1802T-3002I/OT | MCP1802T-3002I/OT |
| Product Name | 3V 300MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1802T-3002I/OT | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |||
| VIN | 10 volts | 10 volts | 10 volts | 10 volts |