Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-1802I/MB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1804T-1802I/MBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1804T-1802I/MBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1804T-1802I/MBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317027-MCP1804T-1802I/MB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317027-MCP1804T-1802I/MB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317027-MCP1804T-1802I/MB
Manufacturer: Microchip Technology Win Source Part Number: 1317027-MCP1804T-180 2I/MB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 125 µA Output Configuration: Positive Voltage - Input (Max): 28V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-243AA PSRR: 50dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 105 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1804T-1802I/MBTR, MCP1804T-1802I/MBCT, MCP1804T-1802I/MBDKR ,MCP1804T1802IMB Base Product Number: MCP1804 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 2.7V @ 100mA

Manufacturer: Microchip Technology
Win Source Part Number: 1317027-MCP1804T-1802I/MB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 125 µA
Output Configuration: Positive
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-243AA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 105 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1804T-1802I/MBTR,MCP1804T-1802I/MBCT,MCP1804T-1802I/MBDKR,MCP1804T1802IMB
Base Product Number: MCP1804
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 2.7V @ 100mA

Buy Now Datasheet
Singapore, Singapore
1.8V 100MA SOT89 Voltage Regulator IC
776-MCP1804T-1802I/MB
1.8V 100MA SOT89 Voltage Regulator IC 776-MCP1804T-1802I/MB
IC REG LINEAR 1.8V 100MA SOT89-3 Product overview: MCP1804T-1802I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-1802I/M B can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 100MA SOT89-3 Product overview: MCP1804T-1802I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-1802I/MB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1804T-1802I/MB
LDO Voltage Regulators MCP1804T-1802I/MB
LDO Voltage Regulators 150mA LDO Vin 28V Vout =1.8V

LDO Voltage Regulators 150mA LDO Vin 28V Vout =1.8V

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1804T-1802I/MB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1804T-1802I/MB
PMIC - Voltage Regulators - Linear MCP1804T-1802I/MB
IC REG LINEAR 1.8V 100MA SOT89-3

IC REG LINEAR 1.8V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1804T-1802I/MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1804T-1802I/MB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1804T-1802I/MB
IC REG LINEAR 1.8V 100MA SOT89-3

IC REG LINEAR 1.8V 100MA SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MCP1804T-1802I/MBTR-ND 1317027-MCP1804T-1802I/MB 776-MCP1804T-1802I/MB MCP1804T-1802I/MB MCP1804T-1802I/MB MCP1804T-1802I/MB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1.8V 100MA SOT89 Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-243AA SOT89; Other; TO-243AA Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data