Microchip Technology, Inc. 0.8V 300MA Voltage Regulator IC MCP1824ST-0802E/DB

Description
IC REG LIN 0.8V 300MA SOT223-3 Product overview: MCP1824ST-0802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824ST-0802E/ DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 0.8V 300MA SOT223-3 Product overview: MCP1824ST-0802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824ST-0802E/ DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8V 300MA Voltage Regulator IC
776-MCP1824ST-0802E/DB
0.8V 300MA Voltage Regulator IC 776-MCP1824ST-0802E/DB
IC REG LIN 0.8V 300MA SOT223-3 Product overview: MCP1824ST-0802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824ST-0802E/ DB can be used for catalog matching and distributor lookup.

IC REG LIN 0.8V 300MA SOT223-3 Product overview: MCP1824ST-0802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824ST-0802E/DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320138-MCP1824ST-0802E/DB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320138-MCP1824ST-0802E/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320138-MCP1824ST-0802E/DB
Manufacturer: Microchip Technology Win Source Part Number: 1320138-MCP1824ST-08 02E/DB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 0.8V Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-261-4, TO-261AA PSRR: 55dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1824ST-0802E/DBDK R,MCP1824ST-0802E/DB TR,MCP1824ST-0802E/D BCT,MCP1824ST-0802E/ DB-ND,MCP1824ST0802E DB Base Product Number: MCP1824 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.32V @ 300mA

Manufacturer: Microchip Technology
Win Source Part Number: 1320138-MCP1824ST-0802E/DB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-261-4, TO-261AA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1824ST-0802E/DBDKR,MCP1824ST-0802E/DBTR,MCP1824ST-0802E/DBCT,MCP1824ST-0802E/DB-ND,MCP1824ST0802EDB
Base Product Number: MCP1824
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.32V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824ST-0802E/DBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824ST-0802E/DBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824ST-0802E/DBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1824ST-0802E/DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1824ST-0802E/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1824ST-0802E/DB
IC REG LIN 0.8V 300MA SOT223-3

IC REG LIN 0.8V 300MA SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1824ST-0802E/DB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1824ST-0802E/DB
PMIC - Voltage Regulators - Linear MCP1824ST-0802E/DB
IC REG LIN 0.8V 300MA SOT223-3

IC REG LIN 0.8V 300MA SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1824ST-0802E/DB
LDO Voltage Regulators MCP1824ST-0802E/DB
LDO Voltage Regulators 300 mA CMOS LDO Vout 0.8V Ext Temp Range

LDO Voltage Regulators 300 mA CMOS LDO Vout 0.8V Ext Temp Range

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1824ST-0802E/DB 1320138-MCP1824ST-0802E/DB MCP1824ST-0802E/DBTR-ND MCP1824ST-0802E/DB MCP1824ST-0802E/DB MCP1824ST-0802E/DB
Product Name 0.8V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 0.8000 volts 0.8000 volts 0.8000 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2000 volts 0.3200 volts 0.3200 volts
Unlock Full Specs
to access all available technical data