Manufacturer: Microchip Technology
Win Source Part Number: 844951-MCP1725T-3302
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MCP1725
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1725T-3302E/MCCT,
IC REG LINEAR 3.3V 500MA 8DFN Product overview: MCP1725T-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725T-3302E/M
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
IC REG LINEAR 3.3V 500MA 8DFN
LDO Voltage Regulators 500mA CMOS LDO Vout=3.3V
IC REG LINEAR 3.3V 500MA 8DFN
IC REG LINEAR 3.3V 500MA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 844951-MCP1725T-3302E/MC | 776-MCP1725T-3302E/MC | MCP1725T-3302E/MCTR-ND | MCP1725T-3302E/MC | MCP1725T-3302E/MC | MCP1725T-3302E/MC | MCP1725T-3302E/MC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1725T-3302E/MC | 3.3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; Reel - TR | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 6 volts | 6 volts | 6 volts |