Manufacturer: Microchip Technology
Win Source Part Number: 1074882-MCP1790T-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 70mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 3-DDPAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 70mA
Operating Supply Current: 130μA to 210μA
PSRR: 90dB to 75dB (100Hz to 1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 3-DDPAK
IC REG LINEAR 5V 70MA 3DDPAK Product overview: MCP1790T-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790T-5002E/E
IC REG LINEAR 5V 70MA 3DDPAK
IC REG LINEAR 5V 70MA 3DDPAK
LDO Voltage Regulators HI VLTG LDO 50 mA
IC REG LINEAR 5V 70MA 3DDPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1074882-MCP1790T-5002E/EB | MCP1790T-5002E/EBCT-ND | 776-MCP1790T-5002E/EB | MCP1790T-5002E/EB | 536-MCP1790T-5002E/EB | MCP1790T-5002E/EB | MCP1790T-5002E/EB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1790T-5002E/EB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 70MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 70MA 3DDPAK | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; 3-DDPAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tape & Reel (TR) | TO-263 | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |