Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-030/LB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-3
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1812AT-030/LB is a low dropout (LDO) linear voltage regulator designed for applications requiring a stable output voltage of 3.0V with a maximum output current of 300 mA. It operates within an input voltage range of 1.8V to 5.5V, making it suitable for various battery-powered devices. The device features an ultra-low quiescent current of 250 nA, which is beneficial for energy-efficient applications, particularly in long-life battery-powered devices. Additionally, it has a shutdown supply current of 5 nA, further enhancing its low power consumption profile. This regulator is stable with ceramic output capacitors, requiring only 2.2 µF for stability, which helps reduce overall solution size and cost. The MCP1812AT-030/LB includes overcurrent protection and is available in a compact SC70-3 package, making it ideal for space-constrained applications such as wearable electronics and medical devices. Its combination of low power consumption, high output current capability, and small footprint makes it a suitable choice for engineers looking for efficient voltage regulation solutions in their designs.

Datasheet Summary
Powered by GS/AI

The MCP1812AT-030/LB is a low dropout (LDO) linear voltage regulator designed for applications requiring a stable output voltage of 3.0V with a maximum output current of 300 mA. It operates within an input voltage range of 1.8V to 5.5V, making it suitable for various battery-powered devices. The device features an ultra-low quiescent current of 250 nA, which is beneficial for energy-efficient applications, particularly in long-life battery-powered devices. Additionally, it has a shutdown supply current of 5 nA, further enhancing its low power consumption profile. This regulator is stable with ceramic output capacitors, requiring only 2.2 µF for stability, which helps reduce overall solution size and cost. The MCP1812AT-030/LB includes overcurrent protection and is available in a compact SC70-3 package, making it ideal for space-constrained applications such as wearable electronics and medical devices. Its combination of low power consumption, high output current capability, and small footprint makes it a suitable choice for engineers looking for efficient voltage regulation solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812AT-030/LBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812AT-030/LBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-030/LBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-3

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1812AT-030/LB
LDO Voltage Regulators MCP1812AT-030/LB
LDO Voltage Regulators Ultra Low Iq LDO

LDO Voltage Regulators Ultra Low Iq LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1812AT-030/LB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1812AT-030/LB
PMIC - Voltage Regulators - Linear MCP1812AT-030/LB
IC REG LINEAR 3V 300MA SC70-3

IC REG LINEAR 3V 300MA SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1812AT-030/LBTR-ND MCP1812AT-030/LB MCP1812AT-030/LB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; SC-70, SOT-323
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.6-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details