Microchip MCP1754ST-3302E/CB
Microchip MCP1754ST-3302E/CB
Microchip MCP1754ST-3302E/CB
IC REG LIN 3.3V 150MA SOT23A-3 Product overview: MCP1754ST-3302E/CB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-3302E/
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23A-3
Manufacturer: Microchip Technology
Win Source Part Number: 1074863-MCP1754ST-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: MCP1754S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23A-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 90μA to 250μA
PSRR: 72dB (1kHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): RT9169-32PVL; LC1253CB3TR33; RT9169-33GVL;
Introduction Date: August 25, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC REG LIN 3.3V 150MA SOT23A-3
IC REG LIN 3.3V 150MA SOT23A-3
IC REG LIN 3.3V 150MA SOT23A-3
LDO Voltage Regulators LDO
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7559521 | 7559521P | 776-MCP1754ST-3302E/CB | MCP1754ST-3302E/CBTR-ND | 1074863-MCP1754ST-3302E/CB | MCP1754ST-3302E/CB | MCP1754ST-3302E/CB | MCP1754ST-3302E/CB | MCP1754ST-3302E/CB |
| Product Name | Voltage Regulators | Voltage Regulators | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1754ST-3302E/CB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | SOT23; Other; Sot-23a | SOT23; Other; SOT-23A | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23A-3 | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |