Microchip Technology, Inc. 5V 150MA Voltage Regulator IC MCP1754ST-5002E/MC

Description
IC REG LINEAR 5V 150MA 8DFN Product overview: MCP1754ST-5002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-5002E/ MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 150MA 8DFN Product overview: MCP1754ST-5002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-5002E/ MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-MCP1754ST-5002E/MC
5V 150MA Voltage Regulator IC 776-MCP1754ST-5002E/MC
IC REG LINEAR 5V 150MA 8DFN Product overview: MCP1754ST-5002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-5002E/ MC can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA 8DFN Product overview: MCP1754ST-5002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-5002E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Output Configuration: Positive Output Type: Fixed Current - Output: 150mA Protection Features: Over Current, Over Temperature Operating Temperature: -40°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Current - Output: 150mA
Protection Features: Over Current, Over Temperature
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1754ST-5002E/MCCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1754ST-5002E/MCCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1754ST-5002E/MCCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1754ST-5002E/MCTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1754ST-5002E/MCTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1754ST-5002E/MCTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1754ST-5002E/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1754ST-5002E/MCDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1754ST-5002E/MCDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1754ST-5002E/MC
LDO Voltage Regulators MCP1754ST-5002E/MC
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1754ST-5002E/MC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1754ST-5002E/MC
PMIC - Voltage Regulators - Linear MCP1754ST-5002E/MC
IC REG LINEAR 5V 150MA 8DFN

IC REG LINEAR 5V 150MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1754ST-5002E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1754ST-5002E/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1754ST-5002E/MC
IC REG LINEAR 5V 150MA 8DFN

IC REG LINEAR 5V 150MA 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MCP1754ST-5002E/MC MCP1754ST-5002E/MCCT-ND MCP1754ST-5002E/MC MCP1754ST-5002E/MC MCP1754ST-5002E/MC
Product Name 5V 150MA Voltage Regulator IC Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Other; 8-VFDFN Exposed Pad
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 16 volts 16 volts
Unlock Full Specs
to access all available technical data