Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
LDO Voltage Regulators 1.5A CMOS LDO 5.0V DFN8
IC REG LINEAR 5V 1.5A 8DFN
IC REG LINEAR 5V 1.5A 8DFN
IC REG LINEAR 5V 1.5A 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1727-5002E/MF-ND | MCP1727-5002E/MF | MCP1727-5002E/MF | MCP1727-5002E/MF | MCP1727-5002E/MF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |