IC REG LINEAR 1.2V 1.5A 8DFN Product overview: MCP1727-1202E/MF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727-1202E/MF
Win Source Part Number: 1373159-MCP1727-1202
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Base Product Number: MCP1727
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Voltage Dropout (Max): 0.55V @ 1.5A
Current - Output: 1.5A
Current - Quiescent (Iq): 220 µA
PSRR: 60dB (100Hz)
Control Features: Enable, Power Good
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-DFN (3x3)
IC REG LINEAR 1.2V 1.5A 8DFN
IC REG LINEAR 1.2V 1.5A 8DFN
IC REG LINEAR 1.2V 1.5A 8DFN
LDO Voltage Regulators 1.5A CMOS LDO 1.2V DFN8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1727-1202E/MF | 1373159-MCP1727-1202E/MF | MCP1727-1202E/MF-ND | MCP1727-1202E/MF | MCP1727-1202E/MF | MCP1727-1202E/MF | MCP1727-1202E/MF |
| Product Name | 1.2V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tube | Other; Tube | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 6 volts | 6 volts | 6 volts |