Manufacturer: Microchip Technology
Win Source Part Number: 788286-MCP1791T-3302
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 70mA
Family Name: MCP1791
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA ~ 210μA
PSRR: 90dB ~ 80dB (100Hz ~ 1kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: SOT-223-5
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.3V @ 70mA
Alternative Parts (Cross-Reference): LP2950CN-L-3.3; MAX15006AASA; MAX15006AASA+; LP2951CN-3.3;
Introduction Date: March 20, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA SOT-223-5
IC REG LINEAR 3.3V 70MA SOT223-5 Product overview: MCP1791T-3302E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1791T-3302E/D
IC REG LINEAR 3.3V 70MA SOT223-5
LDO Voltage Regulators HI VLTG LDO 50 mA
IC REG LINEAR 3.3V 70MA SOT223-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 788286-MCP1791T-3302E/DC | MCP1791T-3302E/DCCT-ND | 776-MCP1791T-3302E/DC | MCP1791T-3302E/DC | MCP1791T-3302E/DC | MCP1791T-3302E/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1791T-3302E/DC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 70MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223-6 | Other; SOT-223-6 | Other; Tape & Reel (TR) | |||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit | Enable, Power Good |