LDO, 150mA max, Vin 28V max, Vout =10.0V
LDO, 150mA max, Vin 28V max, Vout =10.0V
Manufacturer: Microchip Technology
Win Source Part Number: 1074911-MCP1804T-A00
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.95V @ 100mA
Operating Supply Current: 105μA to 125μA
PSRR: 50dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 10V 150MA SOT23-5 Product overview: MCP1804T-A002I/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-A002I/O
IC REG LINEAR 10V 150MA SOT23-5
IC REG LINEAR 10V 150MA SOT23-5
IC REG LINEAR 10V 150MA SOT23-5
LDO Voltage Regulators 150mA LDO Vin 28V Vout =10.0V
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7047630P | 1653422 | 1074911-MCP1804T-A002I/OT | MCP1804T-A002I/OTTR-ND | 776-MCP1804T-A002I/OT | MCP1804T-A002I/OT | MCP1804T-A002I/OT | MCP1804T-A002I/OT | MCP1804T-A002I/OT |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-A002I/OT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 10V 150MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Package Type | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | |||
| IQ | 5.00E-5 amps | 5.00E-5 amps | 1.15E-4 amps | 1.15E-4 amps | |||||
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Regulator Type | Low Dropout | Standard |