IC REG LINEAR 3V 70MA 3DDPAK Product overview: MCP1790-3002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 70MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 70MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1790-3002E/EB
Linear Voltage Regulator IC Positive Fixed 1 Output 70mA 3-DDPAK
Manufacturer: Microchip Technology
Win Source Part Number: 1317024-MCP1790-3002
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 70mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 210 µA
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 3-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
PSRR: 90dB ~ 80dB (100Hz ~ 1kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 130 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP1790
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.3V @ 70mA
LDO Voltage Regulators HI VLTG LDO 50 mA
IC REG LINEAR 3V 70MA 3DDPAK
IC REG LINEAR 3V 70MA 3DDPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1790-3002E/EB | MCP1790-3002E/EB-ND | 1317024-MCP1790-3002E/EB | MCP1790-3002E/EB | MCP1790-3002E/EB | MCP1790-3002E/EB |
| Product Name | 3V 70MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | DPAK; TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | |||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | ||
| VIN | 30 volts | 30 volts |