Win Source Part Number: 1373164-MCP1754ST-33
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: MCP1754
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 250 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.5V @ 150mA
Current - Output: 150mA
Current - Quiescent (Iq): 90 µA
PSRR: 72dB (1kHz)
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-DFN (2x3)
IC REG LINEAR 3.3V 150MA 8DFN Product overview: MCP1754ST-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1754ST-3302E/
IC REG LINEAR 3.3V 150MA 8DFN
LDO Voltage Regulators LDO
IC REG LINEAR 3.3V 150MA 8DFN
IC REG LINEAR 3.3V 150MA 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1373164-MCP1754ST-3302E/MC | MCP1754ST-3302E/MCTR-ND | 776-MCP1754ST-3302E/MC | MCP1754ST-3302E/MC | MCP1754ST-3302E/MC | MCP1754ST-3302E/MC | MCP1754ST-3302E/MC |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Dropout Voltage | 0.5000 volts | 0.5000 volts | 0.3000 volts | 0.5000 volts |