IC REG LINEAR 1.2V 1.5A 8SOIC Product overview: MCP1727T-1202E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1727T-1202E/S
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
IC REG LINEAR 1.2V 1.5A 8SOIC
LDO Voltage Regulators 1.5A CMOS LDO 1.2V SOIC8
IC REG LINEAR 1.2V 1.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1727T-1202E/SN | MCP1727T-1202E/SNDKR-ND | MCP1727T-1202E/SN | MCP1727T-1202E/SN | MCP1727T-1202E/SN |
| Product Name | 1.2V 1.5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 6 volts | 6 volts |