Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 3.3V 500MA 8SOIC Product overview: MCP1725T-3302E/SN from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725T-3302E/S
IC REG LINEAR 3.3V 500MA 8SOIC
IC REG LINEAR 3.3V 500MA 8SOIC
LDO Voltage Regulators 500mA CMOS LDO Vout=3.3V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1725T-3302E/SNTR-ND | 776-MCP1725T-3302E/SN | MCP1725T-3302E/SN | MCP1725T-3302E/SN | MCP1725T-3302E/SN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |