Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC
IC,VOLT REGULATOR,FIXED,+2.5
IC REG LINEAR 2.5V 1A 8SOIC
LDO Voltage Regulators 1A 2.5V Vout Extended Temp
IC REG LINEAR 2.5V 1A 8SOIC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1726T-2502E/SNTR-ND | 08J8719 | MCP1726T-2502E/SN | MCP1726T-2502E/SN | MCP1726T-2502E/SN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+2.5V,cmos,sop,8Pin,plastic Rohs Compliant Microchip | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |