Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1755T-3302E/MC

Description
IC REG LINEAR 3.3V 300MA 8-DFN
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA 8-DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1755T-3302E/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1755T-3302E/MCDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1755T-3302E/MCDKR-ND
IC REG LINEAR 3.3V 300MA 8-DFN

IC REG LINEAR 3.3V 300MA 8-DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1755T-3302E/MCTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1755T-3302E/MCTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1755T-3302E/MCTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 150-MCP1755T-3302E/MCCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
150-MCP1755T-3302E/MCCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 150-MCP1755T-3302E/MCCT-ND
IC REG LINEAR 3.3V 300MA 8-DFN

IC REG LINEAR 3.3V 300MA 8-DFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1135274-MCP1755T-3302E/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1135274-MCP1755T-3302E/MC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1135274-MCP1755T-3302E/MC
Win Source Part Number: 1135274-MCP1755T-330 2E/MC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,300 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 400 µA Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 3.3V Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): MCP1755T-3302EMC; MCP1755T3302E/MC; MCP1755T3302EMC; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP1755 Voltage Dropout (Max): 0.5V @ 300mA

Win Source Part Number: 1135274-MCP1755T-3302E/MC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 400 µA
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MCP1755T-3302EMC; MCP1755T3302E/MC; MCP1755T3302EMC;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1755
Voltage Dropout (Max): 0.5V @ 300mA

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA Voltage Regulator IC
776-MCP1755T-3302E/MC
3.3V 300MA Voltage Regulator IC 776-MCP1755T-3302E/MC
IC REG LINEAR 3.3V 300MA 8DFN Product overview: MCP1755T-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755T-3302E/M C can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA 8DFN Product overview: MCP1755T-3302E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755T-3302E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1755T-3302E/MC
LDO Voltage Regulators MCP1755T-3302E/MC
LDO Voltage Regulators LDO

LDO Voltage Regulators LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1755T-3302E/MC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1755T-3302E/MC
PMIC - Voltage Regulators - Linear MCP1755T-3302E/MC
IC REG LINEAR 3.3V 300MA 8DFN

IC REG LINEAR 3.3V 300MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1755T-3302E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1755T-3302E/MC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1755T-3302E/MC
IC REG LINEAR 3.3V 300MA 8DFN

IC REG LINEAR 3.3V 300MA 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 150-MCP1755T-3302E/MCDKR-ND 1135274-MCP1755T-3302E/MC 776-MCP1755T-3302E/MC MCP1755T-3302E/MC MCP1755T-3302E/MC MCP1755T-3302E/MC
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 300MA Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 8-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data