Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-3
IC REG LINEAR 4V 150MA SC70-3
LDO Voltage Regulators Ultra Low Iq LDO
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1811BT-040/LBTR-ND | MCP1811BT-040/LB | MCP1811BT-040/LB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-70, SOT-323 | ||
| Special Features | Input Overcurrent Protection | Enable |