IC REG LINEAR 3.3V 150MA SOT89-3 Product overview: MCP1804T-3302I/MB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1804T-3302I/M
Manufacturer: Microchip Technology
Win Source Part Number: 1074905-MCP1804T-330
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.7V @ 100mA
Operating Supply Current: 105μA to 125μA
PSRR: 50dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-3
150mA 3.3V 28Vin LDO Reg. Shutdown SOT89
150mA 3.3V 28Vin LDO Reg. Shutdown SOT89
150mA 3.3V 28Vin LDO Reg. Shutdown SOT89
IC REG LINEAR 3.3V 150MA SOT89-3
IC REG LINEAR 3.3V 150MA SOT89-3
LDO Voltage Regulators 150mA LDO Vin 28V Vout =3.3V
IC REG LINEAR 3.3V 150MA SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MCP1804T-3302I/MB | 1074905-MCP1804T-3302I/MB | MCP1804T-3302I/MBTR-ND | 8246419 | 8246419P | MCP1804T-3302I/MB | MCP1804T-3302I/MB | MCP1804T-3302I/MB | MCP1804T-3302I/MB |
| Product Name | 3.3V 150MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1804T-3302I/MB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-3 | Other; TO-243AA | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; TO-243AA | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |||
| VIN | 28 volts | 28 volts | 28 volts | 28 volts |