200MA HIGH-VOLTAGE LDO
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 150-MCP1781-5002H/9EA-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD |
| Special Features | Input Overcurrent Protection |