IC REG LINEAR 3.3V 150MA 8VDFN Product overview: MCP1810T-33I/J8A from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1810T-33I/J8A
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VDFN (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 926614-MCP1810T-33I/
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-VDFN (2x2)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP1810
Categories: Integrated Circuits (ICs)
Case / Package: 8-VDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1810T-33I/J8ATR, MCP1810T-33I/J8ACT, MCP1810T-33I/J8ADKR
IC REG LINEAR 3.3V 150MA 8VDFN
IC REG LINEAR 3.3V 150MA 8VDFN
IC REG LINEAR 3.3V 150MA 8VDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1810T-33I/J8A | MCP1810T-33I/J8ATR-ND | 926614-MCP1810T-33I/J8A | MCP1810T-33I/J8A | MCP1810T-33I/J8A | MCP1810T-33I/J8A |
| Product Name | 3.3V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1810T-33I/J8A | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-VDFN (2x2) | Other; 8-VFDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |