The MCP1755T-3302E/DC is a linear voltage regulator capable of delivering up to 300 mA of output current with a typical quiescent current of 68.0 µA. It operates within an input voltage range of 3.6V to 16.0V and provides a fixed output voltage of 3.3V. The device features a low dropout voltage of 300 mV at 300 mA, ensuring efficient performance in battery-powered applications. It offers high power supply rejection ratio (PSRR) of over 70 dB at 1 kHz and maintains output voltage tolerances of ±2.0% across the specified temperature range of -40°C to +125°C. The MCP1755T-3302E/DC is stable with a minimum output capacitance of 1 µF and includes protection features such as overcurrent limit, overtemperature shutdown, and true current foldback. It is suitable for various applications including battery-powered devices, microcontroller power, and consumer products. The device is available in a SOT-223-5 package.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Manufacturer: Microchip Technology
Win Source Part Number: 1074875-MCP1755T-330
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 100μA to 400μA
PSRR: 80dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG LIN 3.3V 300MA SOT223-5 Product overview: MCP1755T-3302E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1755T-3302E/D
IC REG LIN 3.3V 300MA SOT223-5
IC REG LIN 3.3V 300MA SOT223-5
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1755T-3302E/DCCT-ND | 649515 | 1074875-MCP1755T-3302E/DC | 776-MCP1755T-3302E/DC | MCP1755T-3302E/DC | MCP1755T-3302E/DC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1755T-3302E/DC | 3.3V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223-6 | SOT23; Other; SOT-23 | Other; SOT-223-5 | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |