Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MCP1812AT-033/OT MCP1812AT-033/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 884113-MCP1812AT-033 /OT Operating Temperature Range: -40°C ~ 85°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: MCP1812 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP1812AT-033/OTDKR, MCP1812AT-033/OTTR, MCP1812AT-033/OTCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884113-MCP1812AT-033 /OT Operating Temperature Range: -40°C ~ 85°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: MCP1812 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP1812AT-033/OTDKR, MCP1812AT-033/OTTR, MCP1812AT-033/OTCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MCP1812AT-033/OT - 884113-MCP1812AT-033/OT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1812AT-033/OT
884113-MCP1812AT-033/OT
PMIC - PMIC - Voltage Regulators - Linear - MCP1812AT-033/OT 884113-MCP1812AT-033/OT
Manufacturer: Microchip Technology Win Source Part Number: 884113-MCP1812AT-033 /OT Operating Temperature Range: -40°C ~ 85°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: MCP1812 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: MCP1812AT-033/OTDKR, MCP1812AT-033/OTTR, MCP1812AT-033/OTCT

Manufacturer: Microchip Technology
Win Source Part Number: 884113-MCP1812AT-033/OT
Operating Temperature Range: -40°C ~ 85°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP1812
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: MCP1812AT-033/OTDKR, MCP1812AT-033/OTTR, MCP1812AT-033/OTCT

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812AT-033/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812AT-033/OTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-033/OTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V 300MA SOT23 Voltage Regulator IC
776-MCP1812AT-033/OT
3.3V 300MA SOT23 Voltage Regulator IC 776-MCP1812AT-033/OT
IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MCP1812AT-033/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1812AT-033/OT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: MCP1812AT-033/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1812AT-033/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1812AT-033/OT
LDO Voltage Regulators MCP1812AT-033/OT
LDO Voltage Regulators Ultra Low Iq LDO

LDO Voltage Regulators Ultra Low Iq LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1812AT-033/OT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1812AT-033/OT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1812AT-033/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1812AT-033/OT
PMIC - Voltage Regulators - Linear MCP1812AT-033/OT
IC REG LINEAR 3.3V 300MA SOT23-5

IC REG LINEAR 3.3V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 884113-MCP1812AT-033/OT MCP1812AT-033/OTTR-ND 776-MCP1812AT-033/OT MCP1812AT-033/OT MCP1812AT-033/OT MCP1812AT-033/OT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MCP1812AT-033/OT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 300MA SOT23 Voltage Regulator IC LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SC-74A, SOT-753
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data