DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
40
50
60
70
80
90
95
96
97
98
99
100
101
102
103
104
105
106
107
110
120
130
140
150
160
200
245
| Product Name | Notes |
|---|---|
| IC REG LIN 1.2V 300MA SOT23-5L | |
| IC REG LIN 1.2V 500MA SOT23-3L | |
| IC REG LIN 1.5V 300MA SOT23-5L | |
| IC REG LIN 1.8V 300MA SOT23-5L | |
| IC REG LIN 1.8V 500MA SOT23-3L | |
| IC REG LIN 2.5V 300MA SOT23-5L | |
| IC REG LIN 2.5V 500MA SOT23-3L | |
| IC REG LIN 2.5V 500MA SOT23-5L | |
| IC REG LIN 2.8V 300MA SOT23-5L | |
| IC REG LIN 3.3V 300MA SOT23-5L | |
| IC REG LIN 3.3V 500MA SOT23-3L | |
| IC REG LIN 3.3V 500MA SOT23-5L | |
| IC REG LIN 3.6V 300MA SOT23-5L | |
| IC REG LIN POS ADJ 400MA SOT23-5 | |
| IC REG LINEAR 12V 100MA TO92 | |
| IC REG LINEAR 12V 500MA DPAK | |
| IC REG LINEAR 15V 100MA TO92 | |
| IC REG LINEAR 18V 100MA TO92 | |
| IC REG LINEAR 24V 100MA TO92 | |
| IC REG LINEAR 3V 300MA SOT23-5L | |
| IC REG LINEAR 3V 500MA SOT23-5L | |
| IC REG LINEAR 500MA DPAK | |
| IC REG LINEAR 5V 1.5A TO220AB | |
| IC REG LINEAR 5V 1A DPAK | |
| IC REG LINEAR 5V 300MA SOT23-5L | |
| IC REG LINEAR 5V 500MA DPAK | |
| IC REG LINEAR 6V 500MA DPAK | |
| IC REG LINEAR 8V 100MA TO92 | |
| IC REG LINEAR 8V 500MA DPAK | |
| IC REG LINEAR POS ADJ SOT23-5L | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-TSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-TSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-89-3 |
| << Prev | Next >> |