Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (2x3)
IC REG LINEAR 5V 500MA 8DFN Product overview: MCP1725T-5002E/MC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1725T-5002E/M
Manufacturer: Microchip Technology
Win Source Part Number: 1317028-MCP1725T-500
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFDFN Exposed Pad
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1725T-5002E/MCTR,
Base Product Number: MCP1725
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.35V @ 500mA
LDO Voltage Regulators 500mA CMOS LDO Vout=5.0V
IC REG LINEAR 5V 500MA 8DFN
IC REG LINEAR 5V 500MA 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1725T-5002E/MCCT-ND | 776-MCP1725T-5002E/MC | 1317028-MCP1725T-5002E/MC | MCP1725T-5002E/MC | MCP1725T-5002E/MC | MCP1725T-5002E/MC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good | Enable, Power Good |