The MCP1727-1202E/SN is a low dropout (LDO) linear voltage regulator capable of delivering an output current of up to 1.5A. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 1.2V. The device features a low dropout voltage of 330mV at full load and a typical output voltage tolerance of 0.5%. It is designed to be stable with a minimum output capacitance of 1.0µF, making it suitable for applications requiring low output noise. The MCP1727 is characterized by a low quiescent current of 120µA, which decreases to 0.1µA in shutdown mode, making it ideal for battery-powered devices. It includes features such as short circuit current limiting, overtemperature protection, and a power good output that indicates when the output voltage is within regulation. The device is available in both SOIC-8 and DFN-8 package options, providing flexibility for various design requirements. Applications include high-speed driver chipsets, networking backplane cards, and portable computing devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SOIC
LDO Voltage Regulators 1.5A Vout=1.2V Extended Temp
IC REG LINEAR 1.2V 1.5A 8SOIC
IC REG LINEAR 1.2V 1.5A 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1727-1202E/SN-ND | MCP1727-1202E/SN | MCP1727-1202E/SN | MCP1727-1202E/SN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |