IC REG LINEAR 3.3V 80MA SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-3
IC REG LINEAR 3.3V 80MA SOT23-3
IC REG LINEAR 3.3V 80MA SOT23-3
IC REG LINEAR 3.3V 80MA SOT23-3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 150-MCP1799T-3302H/TTVAOCT-ND | MCP1799T-3302H/TTVAO | MCP1799T-3302H/TTVAO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Special Features | Input Overcurrent Protection | Shutdown (Inhibit) Pin; Shutdown |