Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
LDO Voltage Regulators Ultra Low Iq LDO
IC REG LINEAR 4V 300MA SC70-5
IC REG LINEAR 4V 300MA SC70-5
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1812BT-040/LTTR-ND | MCP1812BT-040/LT | MCP1812BT-040/LT | MCP1812BT-040/LT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection | Enable |